Festo Corporation Regulator plate VABF-S4-1-R4C2-C-6

Description
regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet
Description
regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator plate - VABF-S4-1-R4C2-C-6 - Festo Corporation
Islandia, NY, United States
Regulator plate
VABF-S4-1-R4C2-C-6
Regulator plate VABF-S4-1-R4C2-C-6
regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VABF-S4-1-R4C2-C-6
Product Name Regulator plate
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/2-D-7-DI-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air preparation unit - LFR-1/2-D-MIDI-KD-A - Festo Corporation
Specs
Valve Type Solenoid
Primary Material Zinc
Media Air; Compressed Air
View Details
Air preparation unit - FRC-1-D-MAXI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPV10-M1H-3OLS-3GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers