Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1 | |
| Automatable 2-way ball valve with compact flange Stainless steel design Short installed length Blow-out proof shaft Manual operation possible using hand lever Flange to DIN 1092-1 Mounting flange to ISO... | |
| Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use... | |
| Brass design Pipe thread to EN 10226-1 | |
| Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with... | |
| Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550 | |
| Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service | |
| Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS |
| << Prev | Next >> |