selector valve VHEF-ES-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | VHEF-ES-B53C-G18 | 2171-VHEF-ES-B53C-G18-ND |
| Product Name | Selector valve | Valves and Control |
| Valve Type | Gate | Control Valve; Control Valve |
| Primary Material | Aluminum | |
| Media | Air; Compressed Air | |
| Maximum Pressure | -13.78 to 145.04 psi (-9.7 to 102 m H2O) | -13.80 to 145.00 psi (-9.71 to 102 m H2O) |