Festo Corporation Finger lever valve VHEF-L-M52-E-N18

Description
finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Finger lever valve - VHEF-L-M52-E-N18 - Festo Corporation
Islandia, NY, United States
Finger lever valve
VHEF-L-M52-E-N18
Finger lever valve VHEF-L-M52-E-N18
finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-L-M52-E-N18-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-L-M52-E-N18-ND
Valves and Control 2171-VHEF-L-M52-E-N18-ND
FINGER LEVER VALVE

FINGER LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-L-M52-E-N18 2171-VHEF-L-M52-E-N18-ND
Product Name Finger lever valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPVSC1-M1H-J-H-M5 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPVSC1-M1H-J-H-Q3 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-3OL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3B-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers