Festo Corporation Selector valve VHEF-ES-M52-M-G18

Description
selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector valve - VHEF-ES-M52-M-G18 - Festo Corporation
Islandia, NY, United States
Selector valve
VHEF-ES-M52-M-G18
Selector valve VHEF-ES-M52-M-G18
selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-ES-M52-M-G18-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-ES-M52-M-G18-ND
Valves and Control 2171-VHEF-ES-M52-M-G18-ND
SELECTOR VALVE

SELECTOR VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-ES-M52-M-G18 2171-VHEF-ES-M52-M-G18-ND
Product Name Selector valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-BMCH-3-3-1/8-ND - DigiKey
Specs
Valve Type Solenoid Valve
Maximum Pressure -13.80 to 102.00 psi (-9.71 to 71.79 m H2O)
Connection Description Threaded
View Details
Air solenoid valve - CPE14-M1CH-3OLS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3GS-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers