Techspray, an ITW Company Soldering, Desoldering, Rework Products 33-6057

Description
"PLATO SOLDERING TIP - 3/16"" PACE"
Request a Quote Datasheet
Description
"PLATO SOLDERING TIP - 3/16"" PACE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 33-6057-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
33-6057-ND
Soldering, Desoldering, Rework Products 33-6057-ND
"PLATO SOLDERING TIP - 3/16"" PACE"

"PLATO SOLDERING TIP - 3/16"" PACE"

Buy Now Datasheet
Tip, Soldering, Screwdriver, 2.4Mm; Tip / Nozzle Width Plato - 68K7433 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 2.4Mm; Tip / Nozzle Width Plato
68K7433
Tip, Soldering, Screwdriver, 2.4Mm; Tip / Nozzle Width Plato 68K7433
TIP, SOLDERING, SCREWDRIVER, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:Pace Stations PS-90, PS-80, SP2A, IR70; Product Range:Plato 33 Series; Diameter:0.183"; Size:3/16 in Tip RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:Pace Stations PS-90, PS-80, SP2A, IR70; Product Range:Plato 33 Series; Diameter:0.183"; Size:3/16 in Tip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 33-6057-ND 68K7433
Product Name Soldering, Desoldering, Rework Products Tip, Soldering, Screwdriver, 2.4Mm; Tip / Nozzle Width Plato
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details