Techspray, an ITW Company Soldering, Desoldering, Rework Products 33-8142

Description
"PLATO SOLDERING TIP - 3/16"" PACE"
Request a Quote Datasheet
Description
"PLATO SOLDERING TIP - 3/16"" PACE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 33-8142-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
33-8142-ND
Soldering, Desoldering, Rework Products 33-8142-ND
"PLATO SOLDERING TIP - 3/16"" PACE"

"PLATO SOLDERING TIP - 3/16"" PACE"

Buy Now Datasheet
Tip, Soldering, Conical, 0.015In; Tip / Nozzle Width Plato - 68K7436 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.015In; Tip / Nozzle Width Plato
68K7436
Tip, Soldering, Conical, 0.015In; Tip / Nozzle Width Plato 68K7436
TIP, SOLDERING, CONICAL, 0.015IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Pace Stations PS-90, PS-80, SP2A, IR70; Product Range:Plato 33 Series; Diameter:0.183"; Size:3/16 in Tip; Tip / Nozzle Length:1.7" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 0.015IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Pace Stations PS-90, PS-80, SP2A, IR70; Product Range:Plato 33 Series; Diameter:0.183"; Size:3/16 in Tip; Tip / Nozzle Length:1.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 33-8142-ND 68K7436
Product Name Soldering, Desoldering, Rework Products Tip, Soldering, Conical, 0.015In; Tip / Nozzle Width Plato
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 2024500 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 70 kHz - ADG70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details