EDSYN Inc. Soldering, Desoldering, Rework Products 930

Description
Soldering 70W 120V
Request a Quote Datasheet
Description
Soldering 70W 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 2590-930-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
2590-930-ND
Soldering, Desoldering, Rework Products 2590-930-ND
Soldering 70W 120V

Soldering 70W 120V

Buy Now Datasheet
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn - 90B0717 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn
90B0717
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn 90B0717
SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:930 Solder Station, IP329 Soldering Tool Base, SH230 Sponge Holder, SSS94 Spool, SW091 Solder Wick; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:930 Solder Station, IP329 Soldering Tool Base, SH230 Sponge Holder, SSS94 Spool, SW091 Solder Wick; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2590-930-ND 90B0717
Product Name Soldering, Desoldering, Rework Products Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0700 kwatts
Features ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details