Apex Tool Group, LLC Soldering, Desoldering, Rework Products 7135N

Description
TIP GUN W/NUTS 7135N
Request a Quote Datasheet
Description
TIP GUN W/NUTS 7135N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 7135N-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
7135N-ND
Soldering, Desoldering, Rework Products 7135N-ND
TIP GUN W/NUTS 7135N

TIP GUN W/NUTS 7135N

Buy Now Datasheet
Weller Standard Tip 7135N - Standard Tip - 0.885 in Tip Length - 0.165 in Tip Width - 037103-47566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Standard Tip 7135N - Standard Tip - 0.885 in Tip Length - 0.165 in Tip Width
037103-47566
Weller Standard Tip 7135N - Standard Tip - 0.885 in Tip Length - 0.165 in Tip Width 037103-47566
The Weller standard tip is sold 1 per pack and is another quality product from Weller. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.165 in, length of 0.885 in and thickness of. This standard tip is designed to work with 8200 - Soldering Iron, 9200 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Style: Standard with Hex Nut

The Weller standard tip is sold 1 per pack and is another quality product from Weller. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.165 in, length of 0.885 in and thickness of. This standard tip is designed to work with 8200 - Soldering Iron, 9200 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Style: Standard with Hex Nut

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7135N-ND 037103-47566
Product Name Soldering, Desoldering, Rework Products Weller Standard Tip 7135N - Standard Tip - 0.885 in Tip Length - 0.165 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Wicks - 1901995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details