Weller USA Soldering, Desoldering, Rework Products 7250AN

Description
GUN TIP W/ACORN NUT FOR D550
Request a Quote Datasheet
Description
GUN TIP W/ACORN NUT FOR D550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 7250AN-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
7250AN-ND
Soldering, Desoldering, Rework Products 7250AN-ND
GUN TIP W/ACORN NUT FOR D550

GUN TIP W/ACORN NUT FOR D550

Buy Now Datasheet
Weller Standard Tip 7250AN - Standard Tip - 2.57 in Tip Length - 0.22 in Tip Width - 037103-59202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Standard Tip 7250AN - Standard Tip - 2.57 in Tip Length - 0.22 in Tip Width
037103-59202
Weller Standard Tip 7250AN - Standard Tip - 2.57 in Tip Length - 0.22 in Tip Width 037103-59202
The Weller standard tip is sold 1 per pack and is another quality product from Weller. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.22 in, length of 2.57 in and thickness of. This standard tip is designed to work with D550 - Soldering Gun. Additional, and potentially important, information was collected about this product: Tip Style: Standard Tip with Acorn Nut

The Weller standard tip is sold 1 per pack and is another quality product from Weller. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.22 in, length of 2.57 in and thickness of. This standard tip is designed to work with D550 - Soldering Gun. Additional, and potentially important, information was collected about this product: Tip Style: Standard Tip with Acorn Nut

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7250AN-ND 037103-59202
Product Name Soldering, Desoldering, Rework Products Weller Standard Tip 7250AN - Standard Tip - 2.57 in Tip Length - 0.22 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details