"SLDR SPONGE 3.20""X2.1"" PK OF 10"
SPONGE, 3.2X2.1", PK10; Accessory Type:Cleaning Sponge; For Use With:Oki Soldering Tips & Cartridges; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); External Width:5.34mm; External Width - Imperial:2.1"; Length:8.13cm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-AC-Y10-ND | 24M0413 |
| Product Name | Soldering, Desoldering, Rework Products | Sponge, 3.2X2.1, Pk10; Accessory Type Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |