Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-7N5B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.3 A DC Resistance Max: 70 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 4.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.3 A DC Resistance Max: 70 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 4.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-7N5B-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-7N5B-T
AISC-0603HP RF Wirewound AISC-0603HP-7N5B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.3 A DC Resistance Max: 70 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 4.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 7.5 nH
  • Temperature Rise Current: 1.3 A
  • DC Resistance Max: 70 mΩ
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.2 nH
  • SRF: 4.8 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0603HP-7N5B-T
Product Name AISC-0603HP RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details