Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-6N8B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-6N8B-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-6N8B-T
AISC-0603HP RF Wirewound AISC-0603HP-6N8B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 6.8 nH
  • Temperature Rise Current: 1.4 A
  • DC Resistance Max: 50 mΩ
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.2 nH
  • SRF: 5.8 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0603HP-6N8B-T
Product Name AISC-0603HP RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers