Abracon, LLC AISC-0805F RF Wirewound AISC-0805F-2R2K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.1 A DC Resistance Max: 2.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.1 A DC Resistance Max: 2.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805F RF Wirewound - AISC-0805F-2R2K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805F RF Wirewound
AISC-0805F-2R2K-T
AISC-0805F RF Wirewound AISC-0805F-2R2K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.1 A DC Resistance Max: 2.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.1 A
  • DC Resistance Max: 2.5 Ω
  • Q: 10
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 200 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805F-2R2K-T
Product Name AISC-0805F RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details