Abracon, LLC AISC-0402 RF Wirewound AISC-0402-18NG-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.48 A DC Resistance Max: 230 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.48 A DC Resistance Max: 230 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-18NG-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-18NG-T
AISC-0402 RF Wirewound AISC-0402-18NG-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.48 A DC Resistance Max: 230 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 18 nH
  • Temperature Rise Current: 0.48 A
  • DC Resistance Max: 230 mΩ
  • Q: 26
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 2
  • SRF: 3.1 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0402-18NG-T
Product Name AISC-0402 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details