Abracon, LLC Wirewound Inductor 180Nh 240Ma 5% 990Mhz, Full Reel; Inductance Abracon AISC-0603-R18-J-T

Description
WIREWOUND INDUCTOR 180NH 240MA 5% 990MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:1.38ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:180mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Description
WIREWOUND INDUCTOR 180NH 240MA 5% 990MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:1.38ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:180mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor 180Nh 240Ma 5% 990Mhz, Full Reel; Inductance Abracon - 14N4332 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 180Nh 240Ma 5% 990Mhz, Full Reel; Inductance Abracon
14N4332
Wirewound Inductor 180Nh 240Ma 5% 990Mhz, Full Reel; Inductance Abracon 14N4332
WIREWOUND INDUCTOR 180NH 240MA 5% 990MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:1.38ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:180mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 180NH 240MA 5% 990MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:1.38ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:180mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4332
Product Name Wirewound Inductor 180Nh 240Ma 5% 990Mhz, Full Reel; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers