Abracon, LLC AISC-0402 RF Wirewound AISC-0402-2N0S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q: 16 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q: 16 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-2N0S-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-2N0S-T
AISC-0402 RF Wirewound AISC-0402-2N0S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q: 16 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11.1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2 nH
  • Temperature Rise Current: 1.04 A
  • DC Resistance Max: 70 mΩ
  • Q: 16
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.3 nH
  • SRF: 11.1 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0402-2N0S-T
Product Name AISC-0402 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details