Abracon, LLC Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz; Inductance Abracon AISC-0603-R047-J-T

Description
WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Datasheet
Description
WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz; Inductance Abracon - 14N4311 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz; Inductance Abracon
14N4311
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz; Inductance Abracon 14N4311
WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz, Full Reel; Inductance Abracon - 14N4312 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz, Full Reel; Inductance Abracon
14N4312
Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz, Full Reel; Inductance Abracon 14N4312
WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47NH, 600MA, 5% 2GHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4311
Product Name Wirewound Inductor, 47Nh, 600Ma, 5% 2Ghz; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details