Abracon, LLC Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz; Inductance Abracon AISC-0402-7N5-J-T

Description
WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes
Datasheet
Description
WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz; Inductance Abracon - 14N4256 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz; Inductance Abracon
14N4256
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz; Inductance Abracon 14N4256
WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz, Full Reel; Inductance Abracon - 14N4258 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz, Full Reel; Inductance Abracon
14N4258
Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz, Full Reel; Inductance Abracon 14N4258
WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ, FULL REEL; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 7.5NH 680MA 5% 5.8GHZ, FULL REEL; Inductance:7.5nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4256
Product Name Wirewound Inductor 7.5Nh 680Ma 5% 5.8Ghz; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details