AISC-0603-R0075C-T -- AISC-0603 RF WIREWOUND
Abracon, LLC
AISC-0603 RF Wirewound
AISC-0603-R0075C-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0603
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 7.5 nH
DC Resistance Max: 95 mΩ
Q: 33
Operating Temperature: -40°C ~ +125°C
Tolerance: ± 0.2 nH
SRF: 6 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1.8 mm
Width: 1.12 mm
Height: 1.02 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0603
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 7.5 nH
DC Resistance Max: 95 mΩ
Q: 33
Operating Temperature: -40°C ~ +125°C
Tolerance: ± 0.2 nH
SRF: 6 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1.8 mm
Width: 1.12 mm
Height: 1.02 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0603
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 7.5 nH
DC Resistance Max: 95 mΩ
Q: 33
Operating Temperature: -40°C ~ +125°C
Tolerance: ± 0.2 nH
SRF: 6 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1.8 mm
Width: 1.12 mm
Height: 1.02 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISC-0603
- Application: RF
- Type: RF Wirewound
- Rating: N/A
- Inductance: 7.5 nH
- DC Resistance Max: 95 mΩ
- Q: 33
- Operating Temperature: -40°C ~ +125°C
- Tolerance: ± 0.2 nH
- SRF: 6 GHz
- Shielding: Non Shielded
- Mounting: SMD
- Length/Diameter: 1.8 mm
- Width: 1.12 mm
- Height: 1.02 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISC-0603-R0075C-T |
|
Product Name
|
AISC-0603 RF Wirewound |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
RF Choke
|
|
Inductance Range
|
0.0075 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Technology
Ferrite Bead
Application
Power Choke
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details