Abracon, LLC Wirewound Inductor 220Nh 200Ma 5% 900Mhz; Inductance Abracon AISC-0603-R22-J-T

Description
WIREWOUND INDUCTOR 220NH 200MA 5% 900MHZ; Inductance:220nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:140mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Description
WIREWOUND INDUCTOR 220NH 200MA 5% 900MHZ; Inductance:220nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:140mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor 220Nh 200Ma 5% 900Mhz; Inductance Abracon - 14N4333 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 220Nh 200Ma 5% 900Mhz; Inductance Abracon
14N4333
Wirewound Inductor 220Nh 200Ma 5% 900Mhz; Inductance Abracon 14N4333
WIREWOUND INDUCTOR 220NH 200MA 5% 900MHZ; Inductance:220nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:140mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 220NH 200MA 5% 900MHZ; Inductance:220nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:140mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4333
Product Name Wirewound Inductor 220Nh 200Ma 5% 900Mhz; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details