AISC-0402HP-23NG-T -- AISC-0402HP RF WIREWOUND
Abracon, LLC
AISC-0402HP RF Wirewound
AISC-0402HP-23NG-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0402HP
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 23 nH
Temperature Rise Current: 0.7 A
DC Resistance Max: 190 mΩ
Q: 26
Operating Temperature: -40°C ~ +125°C
Tolerance: 2
SRF: 3.3 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1 mm
Width: 0.55 mm
Height: 0.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0402HP
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 23 nH
Temperature Rise Current: 0.7 A
DC Resistance Max: 190 mΩ
Q: 26
Operating Temperature: -40°C ~ +125°C
Tolerance: 2
SRF: 3.3 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1 mm
Width: 0.55 mm
Height: 0.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0402HP
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 23 nH
Temperature Rise Current: 0.7 A
DC Resistance Max: 190 mΩ
Q: 26
Operating Temperature: -40°C ~ +125°C
Tolerance: 2
SRF: 3.3 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1 mm
Width: 0.55 mm
Height: 0.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISC-0402HP
- Application: RF
- Type: RF Wirewound
- Rating: N/A
- Inductance: 23 nH
- Temperature Rise Current: 0.7 A
- DC Resistance Max: 190 mΩ
- Q: 26
- Operating Temperature: -40°C ~ +125°C
- Tolerance: 2
- SRF: 3.3 GHz
- Shielding: Non Shielded
- Mounting: SMD
- Length/Diameter: 1 mm
- Width: 0.55 mm
- Height: 0.5 mm
- Part Status: Active
- Package Drawing: #N/A
- 3D PDF: #N/A
- STEP: #N/A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISC-0402HP-23NG-T |
|
Product Name
|
AISC-0402HP RF Wirewound |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
RF Choke
|
|
Inductance Range
|
0.0230 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
5 suppliers
Technology
Standard
Inductance Range
470 microH
DCR
2.5 ohms
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details