Abracon, LLC Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Inductance Abracon AISC-0603-R072-J-T

Description
WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Inductance:72nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:320mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Datasheet
Description
WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Inductance:72nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:320mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Inductance Abracon - 14N4319 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Inductance Abracon
14N4319
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Inductance Abracon 14N4319
WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Inductance:72nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:320mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Inductance:72nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:320mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:AISC-0603 Series RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Core Material Abracon - 14N4320 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Core Material Abracon
14N4320
Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Core Material Abracon 14N4320
WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Core Material:Ceramic; DC Current Rating:400mA; DC Resistance Max:0.49ohm; Inductance:72nH; Inductance Tolerance:± 5%; Inductor Case Style:0603; No. of Pins:2; Package / Case:0603 RoHS Compliant: Yes

WIREWOUND INDUCTOR, 72NH 400MA 5% 1.7GHZ; Core Material:Ceramic; DC Current Rating:400mA; DC Resistance Max:0.49ohm; Inductance:72nH; Inductance Tolerance:± 5%; Inductor Case Style:0603; No. of Pins:2; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 14N4319 14N4320
Product Name Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Inductance Abracon Wirewound Inductor, 72Nh 400Ma 5% 1.7Ghz; Core Material Abracon
Technology Wirewound Standard; Wirewound
Inductance Range 0.0720 microH 0.0720 microH
DCR 0.4300 ohms 0.4900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers