Abracon, LLC
AISC-0402 RF Wirewound
AISC-0402-20NG-T
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0402
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 20 nH
Temperature Rise Current: 0.42 A
DC Resistance Max: 250 mΩ
Q: 26
Operating Temperature: -40°C ~ +125°C
Tolerance: 2
SRF: 3 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1.19 mm
Width: 0.64 mm
Height: 0.66 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISC-0402
Application: RF
Type: RF Wirewound
Rating: N/A
Inductance: 20 nH
Temperature Rise Current: 0.42 A
DC Resistance Max: 250 mΩ
Q: 26
Operating Temperature: -40°C ~ +125°C
Tolerance: 2
SRF: 3 GHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 1.19 mm
Width: 0.64 mm
Height: 0.66 mm
Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
Product Category
Inductors, Coils, and Chokes
Product Number
AISC-0402-20NG-T
Product Name
AISC-0402 RF Wirewound
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
Application
RF Choke
Inductance Range
0.0200 microH
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
TONGYU Technology Co., Ltd.
Application
Electronic Components
View Details
Standards and Certifications
RoHS
Inductance Range
0.0033 microH
Inductance Tolerance
10 (+/- %)
View Details
KOA Speer Electronics, Inc.
Standards and Certifications
RoHS
View Details