Abracon, LLC Wirewound Inductor, 9Nh 680Ma 5% 4.16Ghz, Full Reel; Inductance Abracon AISC-0402-9N0-J-T

Description
WIREWOUND INDUCTOR, 9NH 680MA 5% 4.16GHZ, FULL REEL; Inductance:9nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.16GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes
Description
WIREWOUND INDUCTOR, 9NH 680MA 5% 4.16GHZ, FULL REEL; Inductance:9nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.16GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor, 9Nh 680Ma 5% 4.16Ghz, Full Reel; Inductance Abracon - 14N4262 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 9Nh 680Ma 5% 4.16Ghz, Full Reel; Inductance Abracon
14N4262
Wirewound Inductor, 9Nh 680Ma 5% 4.16Ghz, Full Reel; Inductance Abracon 14N4262
WIREWOUND INDUCTOR, 9NH 680MA 5% 4.16GHZ, FULL REEL; Inductance:9nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.16GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 9NH 680MA 5% 4.16GHZ, FULL REEL; Inductance:9nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.16GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:AISC-4042 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4262
Product Name Wirewound Inductor, 9Nh 680Ma 5% 4.16Ghz, Full Reel; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details