Abracon, LLC AISC-0805F RF Wirewound AISC-0805F-150K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.08 A DC Resistance Max: 6.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 23 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.08 A DC Resistance Max: 6.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 23 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805F RF Wirewound - AISC-0805F-150K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805F RF Wirewound
AISC-0805F-150K-T
AISC-0805F RF Wirewound AISC-0805F-150K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.08 A DC Resistance Max: 6.5 Ω Q: 10 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 23 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 0.08 A
  • DC Resistance Max: 6.5 Ω
  • Q: 10
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 23 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805F-150K-T
Product Name AISC-0805F RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details