Abracon, LLC AISC-0402F RF Wirewound AISC-0402F-R16J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH Temperature Rise Current: 0.48 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH Temperature Rise Current: 0.48 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402F RF Wirewound - AISC-0402F-R16J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402F RF Wirewound
AISC-0402F-R16J-T
AISC-0402F RF Wirewound AISC-0402F-R16J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH Temperature Rise Current: 0.48 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 160 nH
  • Temperature Rise Current: 0.48 A
  • DC Resistance Max: 330 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 900 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.1 mm
  • Width: 0.6 mm
  • Height: 0.6 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0402F-R16J-T
Product Name AISC-0402F RF Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details