Abracon, LLC AIAP-03 Axial AIAP-03-272K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 530 mA DC Resistance Max: 2.06 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 530 mA DC Resistance Max: 2.06 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-272K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-272K
AIAP-03 Axial AIAP-03-272K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 530 mA DC Resistance Max: 2.06 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 2.7 mH
  • Saturation Current: 530 mA
  • DC Resistance Max: 2.06 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-272K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-272K-ND
Fixed Inductors AIAP-03-272K-ND
2.7mH Unshielded Wirewound Inductor 530mA 2.06Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 530mA 2.06Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-272K AIAP-03-272K-ND
Product Name AIAP-03 Axial Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details