Abracon, LLC AIAP-03 Axial AIAP-03-220K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 6.07 A DC Resistance Max: 26 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 6.07 A DC Resistance Max: 26 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-220K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-220K
AIAP-03 Axial AIAP-03-220K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 6.07 A DC Resistance Max: 26 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 22 μH
  • Saturation Current: 6.07 A
  • DC Resistance Max: 26 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-220K-ND
Fixed Inductors AIAP-03-220K-ND
22µH Unshielded Wirewound Inductor 6.07A 26mOhm Max Axial

22µH Unshielded Wirewound Inductor 6.07A 26mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-220K AIAP-03-220K-ND
Product Name AIAP-03 Axial Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details