Abracon, LLC AIAC-1812 Air Coil AIAC-1812-33NK-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.95 mm Width: 6.35 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.95 mm Width: 6.35 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAC-1812 Air Coil - AIAC-1812-33NK-T - Abracon, LLC
Spicewood, TX, United States
AIAC-1812 Air Coil
AIAC-1812-33NK-T
AIAC-1812 Air Coil AIAC-1812-33NK-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.95 mm Width: 6.35 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAC-1812
  • Application: RF
  • Type: Air Coil
  • Rating: N/A
  • Inductance: 33 nH
  • DC Resistance Max: 5.9 mΩ
  • Q: 100
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 2.5 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.95 mm
  • Width: 6.35 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11992-2-ND
Fixed Inductors 535-11992-2-ND
33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-11992-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11992-1-ND
Fixed Inductors 535-11992-1-ND
33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-11992-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11992-6-ND
Fixed Inductors 535-11992-6-ND
33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 3A 5.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAC-1812-33NK-T 535-11992-2-ND
Product Name AIAC-1812 Air Coil Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Air Coil Wirewound
Core Material Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details