Abracon, LLC AIAP-01 Axial AIAP-01-3R3K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-3R3K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-3R3K-T
AIAP-01 Axial AIAP-01-3R3K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 3.3 μH
  • Saturation Current: 1.9 A
  • DC Resistance Max: 54 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 110 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-3R3K-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1.9A 54mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 1.9A 54mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-3R3K-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1.9A 54mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 1.9A 54mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-3R3K-T 535-AIAP-01-3R3K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details