Abracon, LLC AIAP-03 Axial AIAP-03-120K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 8.21 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 8.21 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-120K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-120K
AIAP-03 Axial AIAP-03-120K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 8.21 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 12 μH
  • Saturation Current: 8.21 A
  • DC Resistance Max: 20 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-120K-ND
Fixed Inductors AIAP-03-120K-ND
12µH Unshielded Wirewound Inductor 8.21A 20mOhm Max Axial

12µH Unshielded Wirewound Inductor 8.21A 20mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-03-120K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-03-120K
Fixed Inductors AIAP-03-120K
FIXED IND 12UH 8.21A 20 MOHM TH

FIXED IND 12UH 8.21A 20 MOHM TH

Supplier's Site Datasheet
FIXED IND 12UH 8.21A 20 MOHM TH - 5-AIAP-03-120K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 12UH 8.21A 20 MOHM TH
5-AIAP-03-120K
FIXED IND 12UH 8.21A 20 MOHM TH 5-AIAP-03-120K
FIXED IND 12UH 8.21A 20 MOHM TH

FIXED IND 12UH 8.21A 20 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-120K AIAP-03-120K-ND AIAP-03-120K 5-AIAP-03-120K
Product Name AIAP-03 Axial Fixed Inductors Fixed Inductors FIXED IND 12UH 8.21A 20 MOHM TH
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details