Abracon, LLC AIAP-03 Axial AIAP-03-271K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 1.63 A DC Resistance Max: 208 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 1.63 A DC Resistance Max: 208 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-271K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-271K
AIAP-03 Axial AIAP-03-271K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 1.63 A DC Resistance Max: 208 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 270 μH
  • Saturation Current: 1.63 A
  • DC Resistance Max: 208 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-271K-ND
Fixed Inductors AIAP-03-271K-ND
270µH Unshielded Wirewound Inductor 1.63A 208mOhm Max Axial

270µH Unshielded Wirewound Inductor 1.63A 208mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-271K AIAP-03-271K-ND
Product Name AIAP-03 Axial Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details