Abracon, LLC AIAP-01 Axial AIAP-01-102K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 160 mA DC Resistance Max: 7.9 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 160 mA DC Resistance Max: 7.9 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-102K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-102K-T
AIAP-01 Axial AIAP-01-102K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 160 mA DC Resistance Max: 7.9 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1 mH
  • Saturation Current: 160 mA
  • DC Resistance Max: 7.9 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 1 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-102K-TTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 160mA 7.9Ohm Max Axial

1mH Unshielded Wirewound Inductor 160mA 7.9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-102K-TCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 160mA 7.9Ohm Max Axial

1mH Unshielded Wirewound Inductor 160mA 7.9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-01-102K-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-01-102K-T
Fixed Inductors AIAP-01-102K-T
FIXED IND 1MH 160MA 7.9 OHM TH

FIXED IND 1MH 160MA 7.9 OHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-102K-T 535-AIAP-01-102K-TTR-ND AIAP-01-102K-T
Product Name AIAP-01 Axial Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details