Abracon, LLC AIAM-01 Axial AIAM-01-150K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 35 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 35 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAM-01 Axial - AIAM-01-150K-T - Abracon, LLC
Spicewood, TX, United States
AIAM-01 Axial
AIAM-01-150K-T
AIAM-01 Axial AIAM-01-150K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 35 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAM-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 15 μH
  • DC Resistance Max: 2.8 Ω
  • Q: 40
  • Operating Temperature: -55°C ~ +105°C
  • Tolerance: 10
  • SRF: 35 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.41 mm
  • Height: 6.35 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAM-01-150K-T
Product Name AIAM-01 Axial
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details