Abracon, LLC AIAP-02 Axial AIAP-02-332K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 220 mA DC Resistance Max: 6.56 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 220 mA DC Resistance Max: 6.56 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-332K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-332K
AIAP-02 Axial AIAP-02-332K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 220 mA DC Resistance Max: 6.56 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 3.3 mH
  • Saturation Current: 220 mA
  • DC Resistance Max: 6.56 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-02-332K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-02-332K-ND
Fixed Inductors AIAP-02-332K-ND
3.3mH Unshielded Wirewound Inductor 220mA 6.56Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 220mA 6.56Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-332K AIAP-02-332K-ND
Product Name AIAP-02 Axial Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details