Abracon, LLC AIAP-03 Axial AIAP-03-151K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 2.22 A DC Resistance Max: 129 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 2.22 A DC Resistance Max: 129 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-151K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-151K
AIAP-03 Axial AIAP-03-151K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 2.22 A DC Resistance Max: 129 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 150 μH
  • Saturation Current: 2.22 A
  • DC Resistance Max: 129 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13018-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13018-ND
Fixed Inductors 535-13018-ND
150µH Unshielded Wirewound Inductor 2.22A 129mOhm Max Axial

150µH Unshielded Wirewound Inductor 2.22A 129mOhm Max Axial

Buy Now Datasheet
FIXED IND 150UH 2.22A 129 MOHM - 5-AIAP-03-151K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150UH 2.22A 129 MOHM
5-AIAP-03-151K
FIXED IND 150UH 2.22A 129 MOHM 5-AIAP-03-151K
FIXED IND 150UH 2.22A 129 MOHM

FIXED IND 150UH 2.22A 129 MOHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-151K 535-13018-ND 5-AIAP-03-151K
Product Name AIAP-03 Axial Fixed Inductors FIXED IND 150UH 2.22A 129 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details