Abracon, LLC AIAP-03 Axial AIAP-03-180K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 6.64 A DC Resistance Max: 23 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 6.64 A DC Resistance Max: 23 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-180K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-180K
AIAP-03 Axial AIAP-03-180K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 6.64 A DC Resistance Max: 23 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 18 μH
  • Saturation Current: 6.64 A
  • DC Resistance Max: 23 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-180K-ND
Fixed Inductors AIAP-03-180K-ND
18µH Unshielded Wirewound Inductor 6.64A 23mOhm Max Axial

18µH Unshielded Wirewound Inductor 6.64A 23mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-03-180K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-03-180K
Fixed Inductors AIAP-03-180K
FIXED IND 18UH 6.64A 23 MOHM TH

FIXED IND 18UH 6.64A 23 MOHM TH

Supplier's Site Datasheet
FIXED IND 18UH 6.64A 23 MOHM TH - 5-AIAP-03-180K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 18UH 6.64A 23 MOHM TH
5-AIAP-03-180K
FIXED IND 18UH 6.64A 23 MOHM TH 5-AIAP-03-180K
FIXED IND 18UH 6.64A 23 MOHM TH

FIXED IND 18UH 6.64A 23 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-180K AIAP-03-180K-ND AIAP-03-180K 5-AIAP-03-180K
Product Name AIAP-03 Axial Fixed Inductors Fixed Inductors FIXED IND 18UH 6.64A 23 MOHM TH
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details