Abracon, LLC AIAP-02 Axial AIAP-02-472K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 180 mA DC Resistance Max: 9.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 180 mA DC Resistance Max: 9.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-472K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-472K
AIAP-02 Axial AIAP-02-472K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 180 mA DC Resistance Max: 9.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 4.7 mH
  • Saturation Current: 180 mA
  • DC Resistance Max: 9.66 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13013-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13013-ND
Fixed Inductors 535-13013-ND
4.7mH Unshielded Wirewound Inductor 180mA 9.66Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 180mA 9.66Ohm Max Axial

Buy Now Datasheet
FIXED IND 4.7MH 180MA 9.66 OHM - 5-AIAP-02-472K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7MH 180MA 9.66 OHM
5-AIAP-02-472K
FIXED IND 4.7MH 180MA 9.66 OHM 5-AIAP-02-472K
FIXED IND 4.7MH 180MA 9.66 OHM

FIXED IND 4.7MH 180MA 9.66 OHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-472K 535-13013-ND 5-AIAP-02-472K
Product Name AIAP-02 Axial Fixed Inductors FIXED IND 4.7MH 180MA 9.66 OHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details