RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAM-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 nH
DC Resistance Max: 350 mΩ
Q: 30
Operating Temperature: -55°C ~ +105°C
Tolerance: 10
SRF: 330 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 2.41 mm
Height: 6.35 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAM-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 nH
DC Resistance Max: 350 mΩ
Q: 30
Operating Temperature: -55°C ~ +105°C
Tolerance: 10
SRF: 330 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 2.41 mm
Height: 6.35 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAM-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 nH
DC Resistance Max: 350 mΩ
Q: 30
Operating Temperature: -55°C ~ +105°C
Tolerance: 10
SRF: 330 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 2.41 mm
Height: 6.35 mm
Part Status: Active