Abracon, LLC Common Mode Chokes ACMF-03-900-T

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 2.8Ohm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 2.8Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12197-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12197-2-ND
Common Mode Chokes 535-12197-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 2.8Ohm (Typ)

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 2.8Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-12197-2-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details