Abracon, LLC AIAP-03 Axial AIAP-03-121K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 2.54 A DC Resistance Max: 113 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 2.54 A DC Resistance Max: 113 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-121K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-121K
AIAP-03 Axial AIAP-03-121K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 2.54 A DC Resistance Max: 113 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 120 μH
  • Saturation Current: 2.54 A
  • DC Resistance Max: 113 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-121K-ND
Fixed Inductors AIAP-03-121K-ND
120µH Unshielded Wirewound Inductor 2.54A 113mOhm Max Axial

120µH Unshielded Wirewound Inductor 2.54A 113mOhm Max Axial

Buy Now Datasheet
Ind Power 120uH 10% Axial - 5-AIAP-03-121K - Utmel Electronic Limited
Hong Kong, China
Ind Power 120uH 10% Axial
5-AIAP-03-121K
Ind Power 120uH 10% Axial 5-AIAP-03-121K
Ind Power 120uH 10% Axial

Ind Power 120uH 10% Axial

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-121K AIAP-03-121K-ND 5-AIAP-03-121K
Product Name AIAP-03 Axial Fixed Inductors Ind Power 120uH 10% Axial
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers