Abracon, LLC Common Mode Chokes ACMP-Q9050-152-T

Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 15mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMP-Q9050-152-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMP-Q9050-152-TTR-ND
Common Mode Chokes 535-ACMP-Q9050-152-TTR-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 15mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 15mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMP-Q9050-152-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details