Abracon, LLC AIAP-01 Axial AIAP-01-101K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 550 mA DC Resistance Max: 670 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 3.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 550 mA DC Resistance Max: 670 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 3.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-101K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-101K-T
AIAP-01 Axial AIAP-01-101K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 550 mA DC Resistance Max: 670 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 3.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 100 μH
  • Saturation Current: 550 mA
  • DC Resistance Max: 670 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 3.9 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-01-101K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-101K-TTR-ND
Fixed Inductors AIAP-01-101K-TTR-ND
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-01-101K-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-101K-TCT-ND
Fixed Inductors AIAP-01-101K-TCT-ND
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-101K-T AIAP-01-101K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details