Abracon, LLC AIAP-01 Axial AIAP-01-152K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 130 mA DC Resistance Max: 13.5 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 760 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 130 mA DC Resistance Max: 13.5 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 760 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-152K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-152K-T
AIAP-01 Axial AIAP-01-152K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 130 mA DC Resistance Max: 13.5 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 760 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1.5 mH
  • Saturation Current: 130 mA
  • DC Resistance Max: 13.5 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 760 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-152K-TTR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-152K-TCT-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-152K-T 535-AIAP-01-152K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details