Abracon, LLC AIAP-02 Axial AIAP-02-821K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 440 mA DC Resistance Max: 1.96 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 440 mA DC Resistance Max: 1.96 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-821K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-821K
AIAP-02 Axial AIAP-02-821K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 440 mA DC Resistance Max: 1.96 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 820 μH
  • Saturation Current: 440 mA
  • DC Resistance Max: 1.96 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-02-821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-02-821K-ND
Fixed Inductors AIAP-02-821K-ND
820µH Unshielded Wirewound Inductor 440mA 1.96Ohm Max Axial

820µH Unshielded Wirewound Inductor 440mA 1.96Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-821K AIAP-02-821K-ND
Product Name AIAP-02 Axial Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details