Abracon, LLC AIAC-0805C Air Coil AIAC-0805C-18NK-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.85 mm Width: 1.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.85 mm Width: 1.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAC-0805C Air Coil - AIAC-0805C-18NK-T - Abracon, LLC
Spicewood, TX, United States
AIAC-0805C Air Coil
AIAC-0805C-18NK-T
AIAC-0805C Air Coil AIAC-0805C-18NK-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.85 mm Width: 1.8 mm Height: 2.1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAC-0805C
  • Application: RF
  • Type: Air Coil
  • Rating: N/A
  • Inductance: 18 nH
  • DC Resistance Max: 12.5 mΩ
  • Q: 70
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 2.5 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.85 mm
  • Width: 1.8 mm
  • Height: 2.1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11956-2-ND
Fixed Inductors 535-11956-2-ND
18nH Unshielded Wirewound Inductor 500mA 12.5mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 500mA 12.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAC-0805C-18NK-T 535-11956-2-ND
Product Name AIAC-0805C Air Coil Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Air Coil Wirewound
Core Material Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details