Abracon, LLC AIAP-02 Axial AIAP-02-102K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 400 mA DC Resistance Max: 2.3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 400 mA DC Resistance Max: 2.3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIAP-02-102K is an axial power inductor from Abracon, LLC, featuring an inductance of 1,000 µH with a tolerance of ±10%. It has a maximum DC resistance of 2.30 Ω and can handle a saturation current of up to 400 mA. The inductor is designed for a wide range of applications, including power supplies, switching circuits, and telecommunication devices. It is compliant with RoHS/RoHS II standards and is lead-free. The operating temperature range is from -40°C to +125°C, making it suitable for various environmental conditions. The dimensions of the inductor are 14.0 mm in length and 6.8 mm in diameter, and it is intended for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The AIAP-02-102K is an axial power inductor from Abracon, LLC, featuring an inductance of 1,000 µH with a tolerance of ±10%. It has a maximum DC resistance of 2.30 Ω and can handle a saturation current of up to 400 mA. The inductor is designed for a wide range of applications, including power supplies, switching circuits, and telecommunication devices. It is compliant with RoHS/RoHS II standards and is lead-free. The operating temperature range is from -40°C to +125°C, making it suitable for various environmental conditions. The dimensions of the inductor are 14.0 mm in length and 6.8 mm in diameter, and it is intended for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-102K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-102K
AIAP-02 Axial AIAP-02-102K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 400 mA DC Resistance Max: 2.3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1 mH
  • Saturation Current: 400 mA
  • DC Resistance Max: 2.3 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13011-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13011-ND
Fixed Inductors 535-13011-ND
1mH Unshielded Wirewound Inductor 400mA 2.3Ohm Max Axial

1mH Unshielded Wirewound Inductor 400mA 2.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-102K 535-13011-ND
Product Name AIAP-02 Axial Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details