Abracon, LLC AIAP-02 Axial AIAP-02-5R6K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 5.6 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 5.6 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-5R6K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-5R6K
AIAP-02 Axial AIAP-02-5R6K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 5.6 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 5.6 μH
  • Saturation Current: 5.6 A
  • DC Resistance Max: 24 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-02-5R6K
Product Name AIAP-02 Axial
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers