Abracon, LLC AIAP-02 Axial AIAP-02-561K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 540 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 540 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-561K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-561K
AIAP-02 Axial AIAP-02-561K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 540 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 560 μH
  • Saturation Current: 540 mA
  • DC Resistance Max: 1.27 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-02-561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-02-561K-ND
Fixed Inductors AIAP-02-561K-ND
560µH Unshielded Wirewound Inductor 540mA 1.27Ohm Max Axial

560µH Unshielded Wirewound Inductor 540mA 1.27Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-561K AIAP-02-561K-ND
Product Name AIAP-02 Axial Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details